Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec TSW-116-18-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 02R1142 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
02R1142
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 02R1142
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R1142
Product Name Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK SHROUDED HEADER STRAIGHT - 10065490-148TRLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Straight
Termination Surface Mount
View Details
3 suppliers
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers