The Samtec Header 02R1072 is a 2.54 mm pitch, through-hole connector featuring 32 contacts arranged in 2 rows. It is designed to mate with various connector types including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with values up to 6.3 A. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for applications requiring reliable board-to-board connections.
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa
CONN HDR .100" 32POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R1072 | TSW-116-15-S-D |
| Product Name | Header, 2.54 Mm, Through Hole, 32 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |