Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-15-L-S

Description
CONN HDR .100" 16POS
Datasheet
Description
CONN HDR .100" 16POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-15-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-15-L-S
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3128 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3128
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3128
CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 67P3993 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
67P3993
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 67P3993
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TSW-116-15-L-S 84AC3128 67P3993
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1321178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details