The Header, 2.54mm, Through Hole Vertical, 32 Position (part number 02R1019) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 32 contacts, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and supports a wide operating temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with maximum ratings up to 6.3 A. This header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.
CONN HDR .100" 32POS
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-116-13-G-D | 02R1019 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |