The Header, 2.54mm, Through Hole Vertical, 48 Position (part number 02R0999) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 48 contacts, making it suitable for high-density connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals with options for gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable and robust electrical connections in various environments.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R0999 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |