Samtec Inc. PCB Headers TSW-116-08-T-T-RA

Description
Samtec TSW-116-08-T-T-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-08-T-T-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085636 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085636
PCB Headers 2085636
Samtec TSW-116-08-T-T-RA Pin Header

Samtec TSW-116-08-T-T-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec - 02R0892 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
02R0892
Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec 02R0892
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085636 02R0892
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug socket - SD-4-WD-7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details