Samtec Inc. Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec TSW-116-07-G-S

Description
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3413
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3413
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3413
Product Name Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103148-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Backplane Conn, Header, 10Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2995 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details