Samtec Inc. Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec TSW-116-06-T-S-LL

Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 02R0794) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 16 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for the HTSW version. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 02R0794) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 16 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for the HTSW version. Current ratings per pin vary based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec - 02R0794 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
02R0794
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec 02R0794
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R0794
Product Name Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details