The Header, 2.54mm, Through Hole, Right Angle, 45 Position (part number 02R0641) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 45 contacts, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This component operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. Engineers should consider this header for applications requiring reliable and robust connections in compact spaces, particularly where right-angle configurations are advantageous.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 45 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 45POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 02R0641 | TSW-115-25-L-T-RA |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 45 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |