Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec TSW-115-25-L-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec - 02R0633 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
02R0633
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec 02R0633
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-115-25-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-25-L-D-RA
CONN HDR .100" 30POS

CONN HDR .100" 30POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R0633 TSW-115-25-L-D-RA
Product Name Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details