The Samtec Header, part number 02R0464, is a 2.54 mm pitch, through-hole vertical connector with 30 positions and two rows. It is designed for board-to-board applications and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
CONN HDR .100" 30POS
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-115-20-L-D | 02R0464 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |