Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-18-T-S-LL

Description
CONN HDR .100" 15POS
Datasheet
Description
CONN HDR .100" 15POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-115-18-T-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-18-T-S-LL
CONN HDR .100" 15POS

CONN HDR .100" 15POS

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec - 02R0424 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
02R0424
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec 02R0424
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-115-18-T-S-LL 02R0424
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10065491-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers