Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-18-S-D-LL

Description
CONN HDR .100" 30POS
Description
CONN HDR .100" 30POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 30 Contacts (part number 02R0415) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 30 contacts arranged in 2 rows and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for various applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 30 Contacts (part number 02R0415) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 30 contacts arranged in 2 rows and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific versions. This header is suitable for various applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-115-18-S-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-18-S-D-LL
CONN HDR .100" 30POS

CONN HDR .100" 30POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec - 02R0415 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
02R0415
Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec 02R0415
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-115-18-S-D-LL 02R0415
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products