Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-13-G-S

Description
CONN HDR .100" 15POS
Datasheet
Description
CONN HDR .100" 15POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-115-13-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-115-13-G-S
CONN HDR .100" 15POS

CONN HDR .100" 15POS

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec - 02R0251 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
02R0251
Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec 02R0251
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-115-13-G-S 02R0251
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Anderson Power Products
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers