The Header, 2.54mm, Through Hole, Right Angle, 30 Position (part number 02R0237) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 30 contacts arranged in 2 rows. The connector is made with a black glass-filled polyester insulator and has phosphor bronze terminals, which can be plated with either gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with a maximum of 6.3 A per pin. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The header is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. Engineers should consider this product for applications requiring reliable electrical connections in compact spaces, particularly where right-angle configurations are advantageous.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R0237 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |