Samtec Inc. Power Connectors TSW-115-10-L-D

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-115-10-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-115-10-L-D
Power Connectors TSW-115-10-L-D
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1108297-TSW-115-10-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1108297-TSW-115-10-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1108297-TSW-115-10-L-D
Win Source Part Number: 1108297-TSW-115-10-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 30 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.500" (12.70mm) Overall Contact Length: 0.830" (21.08mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-115

Win Source Part Number: 1108297-TSW-115-10-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TSW
Number of Positions: 30
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.500" (12.70mm)
Overall Contact Length: 0.830" (21.08mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TSW-115

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-115-10-L-D 1108297-TSW-115-10-L-D
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
PTFE Threaded Turret Terminal - 11350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
D-Sub Standard Board Mount - D15S33E4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details