Samtec Inc. Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec TSW-115-07-G-S-009

Description
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec - 86P8469 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
86P8469
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec 86P8469
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P8469
Product Name Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-26KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details