The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 86P8338) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 14 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P8338 |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |