The Header, 2.54mm, Through Hole Vertical, 28 Position (part number 86P8189) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of two rows with a total of 28 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with a maximum of 6.3 A for specific configurations. This header is a reliable choice for engineers seeking a robust and versatile connector solution.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P8189 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |