Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec TSW-114-14-T-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 42 Position (part number 86P8097) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 42 contacts arranged in three rows, making it suitable for high-density connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The header is RoHS compliant and offers lead-free solderability options. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. Engineers should consider this header for applications requiring reliable and robust connections in environments with varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 42 Position (part number 86P8097) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a total of 42 contacts arranged in three rows, making it suitable for high-density connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The header is RoHS compliant and offers lead-free solderability options. Current ratings per pin vary based on the mating connector type, with values ranging from 4.3 A to 6.3 A. Engineers should consider this header for applications requiring reliable and robust connections in environments with varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec - 86P8097 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
86P8097
Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec 86P8097
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P8097
Product Name Header, 2.54Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers