Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec TSW-114-12-G-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec - 86P8042 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec
86P8042
Header, 2.54Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec 86P8042
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P8042
Product Name Header, 2.54Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details