Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec TSW-114-11-T-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec - 86P8032 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec
86P8032
Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec 86P8032
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-114-11-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-11-T-D
CONN HDR .100" 28POS

CONN HDR .100" 28POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 86P8032 TSW-114-11-T-D
Product Name Header, 2.54Mm, Though Hole Vertical, 28 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Male connector/plug - 731-604/019-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers