The Header, 2.54 mm, Through Hole, 28 Contacts (part number 86P8006) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a two-row configuration with a total of 28 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is from -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance and compliance with environmental standards are essential.
CONN HDR .100" 28POS
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-114-10-S-D-RA | 86P8006 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |