Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-09-T-S-RA

Description
CONN HDR .100" 14POS
Datasheet
Description
CONN HDR .100" 14POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-114-09-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-09-T-S-RA
CONN HDR .100" 14POS

CONN HDR .100" 14POS

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 86P7989 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
86P7989
Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 86P7989
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-114-09-T-S-RA 86P7989
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details