Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
TSW-114-09-G-D -- POWER CONNECTORS
Samtec Inc.
Power Connectors
TSW-114-09-G-D
Description
Classic PCB Header Strips, 0.100 pitch
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-114-09-G-D
Power Connectors
TSW-114-09-G-D
Classic PCB Header Strips, 0.100 pitch
Classic PCB Header Strips, 0.100 pitch
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Interconnect Components
Product Number
TSW-114-09-G-D
Product Name
Power Connectors
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GBH-061T-12KL
Specs
Product Type
IC Socket
Features
Push-Pull
Number of Contacts
6
View Details
Harwin Plc
Female Contact with 30 AWG wire, 150mm, double-end
G125-FW30150AAF9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
View Details
TE Connectivity
PCB Headers & Receptacles
103165-9
Specs
Mounting
Through-Hole; Board Mount
Current Rating
3 amps
Insulation Resistance
5000 Mohms
View Details
2
suppliers
RS Components, Ltd.
Discrete Sockets
434712
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Contact Plating
Tin
View Details