Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-08-S-T

Description
CONN HDR .100" 42POS
Datasheet
Description
CONN HDR .100" 42POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-114-08-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-08-S-T
CONN HDR .100" 42POS

CONN HDR .100" 42POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 42 Contacts; Connector Systems Samtec - 86P7942 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 42 Contacts; Connector Systems Samtec
86P7942
Header, 2.54 Mm, Through Hole, 42 Contacts; Connector Systems Samtec 86P7942
HEADER, 2.54 MM, THROUGH HOLE, 42 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 42 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-114-08-S-T 86P7942
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 42 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 147081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details