The Samtec Header, part number 86P7937, is a 2.54 mm pitch, through-hole connector designed for right-angle applications with 42 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector, reaching up to 6.3 A with specific configurations. The product is RoHS compliant and offers lead-free solderable options.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 42 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P7937 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 42 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |