Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-07-G-D-007

Description
CONN HDR .100" 28POS
Datasheet
Description
CONN HDR .100" 28POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-114-07-G-D-007
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-114-07-G-D-007
CONN HDR .100" 28POS

CONN HDR .100" 28POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec - 86P7880 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
86P7880
Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec 86P7880
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-114-07-G-D-007 86P7880
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details