Samtec Inc. PCB Headers TSW-113-25-G-D-RA

Description
Samtec TSW-113-25-G-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TSW-113-25-G-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 643003 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
643003
PCB Headers 643003
Samtec TSW-113-25-G-D-RA PCB Header

Samtec TSW-113-25-G-D-RA PCB Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec - 86P7731 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
86P7731
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec 86P7731
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 643003 86P7731
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details