Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-113-22-T-S-RA

Description
CONN HDR .100" 13POS
Datasheet
Description
CONN HDR .100" 13POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-113-22-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-113-22-T-S-RA
CONN HDR .100" 13POS

CONN HDR .100" 13POS

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec - 86P7679 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec
86P7679
Header, 2.54Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec 86P7679
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-113-22-T-S-RA 86P7679
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Banana Plug, 6-32 Stud Mounting - 8204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details