The Header, 2.54mm, Through Hole Vertical, 26 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 26 contacts arranged in 2 rows and is compliant with RoHS standards. The connector is made from black glass-filled polyester or natural liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminals. It offers various plating options, including gold and tin, with a voltage rating of up to 550 VAC when mated with specific connectors. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P7637 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |