Samtec Inc. Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec TSW-113-20-S-T

Description
HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 39 Contacts (part number 71X0938) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three rows and a total of 39 contacts, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and offers lead-free solderability for specific versions. Engineers should consider this product for applications requiring reliable connections in a compact form factor, particularly in environments where temperature and voltage ratings are critical.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 39 Contacts (part number 71X0938) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three rows and a total of 39 contacts, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and offers lead-free solderability for specific versions. Engineers should consider this product for applications requiring reliable connections in a compact form factor, particularly in environments where temperature and voltage ratings are critical.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec - 71X0938 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec
71X0938
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec 71X0938
HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71X0938
Product Name Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data