Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec TSW-113-17-G-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 86P7541 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
86P7541
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 86P7541
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P7541
Product Name Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details