The Header, 2.54mm, Through Hole Vertical, 26 Position (part number 12P2028) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 26 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors, ensuring reliable performance in demanding environments. The header is RoHS compliant and lead-free solderable for the high-temperature version, making it suitable for modern electronic assembly processes. Engineers should consider this header for applications requiring robust and reliable connections in compact spaces, particularly where high-temperature performance is necessary.
Samtec TSW-113-17-G-D PCB Header
CONN HEADER VERT 26POS 2.54MM
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 643002 | TSW-113-17-G-D | 12P2028 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec |
| Geometry | Straight |