The Header, 2.54mm, Through Hole Vertical, 26 Position (part number 86P7507) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes two rows with a total of 26 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, except for the TSW version which is lead wave only. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A. This header is compatible with various Samtec connector types, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P7507 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |