Samtec Inc. Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec TSW-113-15-T-S

Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec - 73P9952 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec
73P9952
Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec 73P9952
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-113-15-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-113-15-T-S
CONN HDR .100" 13POS

CONN HDR .100" 13POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 73P9952 TSW-113-15-T-S
Product Name Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Female Receptacle 24-28 AWG+16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10405F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight signal, Right-Angle power
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details