Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec TSW-113-15-F-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 86P7477 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
86P7477
Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 86P7477
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P7477
Product Name Header, 2.54Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Headers, Male Pins - A114724-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details