Samtec Inc. Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec TSW-113-11-S-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec - 86P7391 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
86P7391
Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec 86P7391
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P7391
Product Name Header, 2.54 Mm, Through Hole, 26 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details