The Samtec Header, 2.54mm, Through Hole Vertical, 13 Position (part number 86P7357) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has 13 contacts arranged in a single row, with through-hole termination for secure mounting. The header is compatible with various mating connectors, including SSW, SSQ, SSM, and others. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 13POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 86P7357 | TSW-113-10-G-S |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |