The Samtec Header, 2.54mm, Through Hole Vertical, 12 Position (part number 86P6931) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has a single row with 12 contacts and utilizes through-hole termination. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. The current rating per pin varies based on the mating connector, with values up to 6.3 A. This header is compatible with various Samtec connector series, making it versatile for different applications.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P6931 |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |