The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 80P2826) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 12 contacts and is constructed with a black glass-filled polyester insulator. The terminals are made of phosphor bronze and are available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for the HTSW variant. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating connector type. This header is suitable for various applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P2826 |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |