Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec TSW-112-12-L-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 80P2644 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
80P2644
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 80P2644
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P2644
Product Name Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data