Samtec Inc. Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec TSW-112-11-L-S-RE

Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 80P2615 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
80P2615
Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 80P2615
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-112-11-L-S-RE
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-11-L-S-RE
CONN HDR .100" 12POS

CONN HDR .100" 12POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P2615 TSW-112-11-L-S-RE
Product Name Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
BergStik ® - 10082201-104-05LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1730955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details