Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-09-G-S

Description
CONN HDR .100" 12POS
Datasheet
Description
CONN HDR .100" 12POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-112-09-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-09-G-S
CONN HDR .100" 12POS

CONN HDR .100" 12POS

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec - 80P2524 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
80P2524
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec 80P2524
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-112-09-G-S 80P2524
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details