Samtec Inc. PCB Headers TSW-112-08-S-T

Description
Samtec TSW-112-08-S-T Pin Header
Request a Quote Datasheet
Description
Samtec TSW-112-08-S-T Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085585 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085585
PCB Headers 2085585
Samtec TSW-112-08-S-T Pin Header

Samtec TSW-112-08-S-T Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec - 80P2491 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec
80P2491
Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec 80P2491
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-112-08-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-112-08-S-T
CONN HDR .100" 36POS

CONN HDR .100" 36POS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085585 80P2491 TSW-112-08-S-T
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 36 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 7906E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details