The Header, 2.54 mm, Through Hole, 12 Contacts (part number 80P2459) from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It has a single row with 12 contacts and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, reaching up to 6.3 A with specific configurations. The header is suitable for various applications and is designed to mate with multiple connector types, including SSW, SSQ, and SSM. It is also available in different lead styles and plating options, providing flexibility for various engineering needs.
CONN HDR .100" 12POS
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-112-08-G-S-LA | 80P2459 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |