The Header, 2.54 mm, Through Hole, 12 Contacts (part number 12P1917) from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It is a single-row connector with 12 contacts and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for various applications and is compatible with multiple mating connector types, making it a versatile choice for engineers.
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 12POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 12P1917 | TSW-112-05-S-S |
| Product Name | Header, 2.54 Mm, Through Hole, 12 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |