The Header, 2.54 mm, Through Hole, 24 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 24 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and offers lead-free solderable options. It is compatible with various connector types, including SSW, SSQ, SSM, and others, making it versatile for different applications. This product is suitable for engineers looking for reliable and durable header solutions in their designs.
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 24POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 12P1916 | TSW-112-05-S-D |
| Product Name | Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |