Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-29-G-D

Description
CONN HDR .100" 22POS
Datasheet
Description
CONN HDR .100" 22POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-111-29-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-29-G-D
CONN HDR .100" 22POS

CONN HDR .100" 22POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec - 80P2320 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
80P2320
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec 80P2320
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-111-29-G-D 80P2320
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.1K.200.NAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details