Samtec Inc. Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec TSW-111-16-T-S

Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec - 80P2176 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec
80P2176
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec 80P2176
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P2176
Product Name Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data